Capital Lighting, Inc. NH-17OF-AC Exterior -Hanging 475788

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.37 Extension: 46.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.37 Extension: 46.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.

Suppliers

Company
Product
Description
Supplier Links
NH-17OF-AC Exterior -Hanging - 475788 - Capital Lighting, Inc.
Columbus, OH, USA
NH-17OF-AC Exterior -Hanging
475788
NH-17OF-AC Exterior -Hanging 475788
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.37 Extension: 46.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.37
Extension: 46.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Pendant
Glass: Off White
Shipped Via: UPS
Safety Listing: Wet
Canopy: 5" Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475788
Product Name NH-17OF-AC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details