Capital Lighting, Inc. NSH-9LCS-BZ Exterior -Hanging 475785

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.75 Extension: 35.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.75 Extension: 35.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.

Suppliers

Company
Product
Description
Supplier Links
NSH-9LCS-BZ Exterior -Hanging - 475785 - Capital Lighting, Inc.
Columbus, OH, USA
NSH-9LCS-BZ Exterior -Hanging
475785
NSH-9LCS-BZ Exterior -Hanging 475785
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.75 Extension: 35.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 11.75
Extension: 35.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Wet
Canopy: 5" Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475785
Product Name NSH-9LCS-BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details