Capital Lighting, Inc. NS-14TN-BZ Exterior -Wall Mount 475781

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.37 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Sconce Glass: Tan Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.37 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Sconce Glass: Tan Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
NS-14TN-BZ Exterior -Wall Mount - 475781 - Capital Lighting, Inc.
Columbus, OH, USA
NS-14TN-BZ Exterior -Wall Mount
475781
NS-14TN-BZ Exterior -Wall Mount 475781
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 15.37 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Sconce Glass: Tan Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 15.37
Extension: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Sconce
Glass: Tan
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475781
Product Name NS-14TN-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details