Capital Lighting, Inc. NP-9LF-S Exterior -Post/Pier Head 475780

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
NP-9LF-S Exterior -Post/Pier Head - 475780 - Capital Lighting, Inc.
Columbus, OH, USA
NP-9LF-S Exterior -Post/Pier Head
475780
NP-9LF-S Exterior -Post/Pier Head 475780
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475780
Product Name NP-9LF-S Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details