PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light PostOne Light Post Sold Separately - Not Included.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 475779 |
| Product Name | GP-9LWO-BK Exterior -Post/Pier Head |
| Application | Residential; Outdoor |