Capital Lighting, Inc. LV12-G6LWO-BZ Landscape Ltg.-Path & Spread 475778

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV12-G6LWO-BZ Landscape Ltg.-Path & Spread - 475778 - Capital Lighting, Inc.
Columbus, OH, USA
LV12-G6LWO-BZ Landscape Ltg.-Path & Spread
475778
LV12-G6LWO-BZ Landscape Ltg.-Path & Spread 475778
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475778
Product Name LV12-G6LWO-BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details