Capital Lighting, Inc. GPC-9GW-RC Exterior -Post/Pier Head 475776

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Fixture Post Cap Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Fixture Post Cap Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GPC-9GW-RC Exterior -Post/Pier Head - 475776 - Capital Lighting, Inc.
Columbus, OH, USA
GPC-9GW-RC Exterior -Post/Pier Head
475776
GPC-9GW-RC Exterior -Post/Pier Head 475776
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Fixture Post Cap Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Fixture Post Cap
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475776
Product Name GPC-9GW-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details