Capital Lighting, Inc. GSP-9LGW-MB Exterior -Post/Pier Head 475772

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
GSP-9LGW-MB Exterior -Post/Pier Head - 475772 - Capital Lighting, Inc.
Columbus, OH, USA
GSP-9LGW-MB Exterior -Post/Pier Head
475772
GSP-9LGW-MB Exterior -Post/Pier Head 475772
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475772
Product Name GSP-9LGW-MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details