Capital Lighting, Inc. GSP-6LGW-MB Exterior -Post/Pier Head 475771

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
GSP-6LGW-MB Exterior -Post/Pier Head - 475771 - Capital Lighting, Inc.
Columbus, OH, USA
GSP-6LGW-MB Exterior -Post/Pier Head
475771
GSP-6LGW-MB Exterior -Post/Pier Head 475771
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.37
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mission Brown
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475771
Product Name GSP-6LGW-MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details