Capital Lighting, Inc. GSP-9GW-MB Exterior -Post/Pier Head 475770

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
GSP-9GW-MB Exterior -Post/Pier Head - 475770 - Capital Lighting, Inc.
Columbus, OH, USA
GSP-9GW-MB Exterior -Post/Pier Head
475770
GSP-9GW-MB Exterior -Post/Pier Head 475770
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475770
Product Name GSP-9GW-MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details