Capital Lighting, Inc. HCM-12DTWO-BZ Semi-Flush Mts.-Other 475769

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Semi-Flush Ceiling Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 9.5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Semi-Flush Ceiling Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 9.5" sq.

Suppliers

Company
Product
Description
Supplier Links
HCM-12DTWO-BZ Semi-Flush Mts.-Other - 475769 - Capital Lighting, Inc.
Columbus, OH, USA
HCM-12DTWO-BZ Semi-Flush Mts.-Other
475769
HCM-12DTWO-BZ Semi-Flush Mts.-Other 475769
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Semi-Flush Ceiling Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 9.5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.37
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Semi-Flush Ceiling Light
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 9.5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475769
Product Name HCM-12DTWO-BZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details