Capital Lighting, Inc. HCM-18DTWO-AB Pendants-Glass Down 475766

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 10" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 10" sq.

Suppliers

Company
Product
Description
Supplier Links
HCM-18DTWO-AB Pendants-Glass Down - 475766 - Capital Lighting, Inc.
Columbus, OH, USA
HCM-18DTWO-AB Pendants-Glass Down
475766
HCM-18DTWO-AB Pendants-Glass Down 475766
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 10" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 41.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 10" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475766
Product Name HCM-18DTWO-AB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details