Capital Lighting, Inc. HCH-4L/4-1DTCR-AC Mid. Chandeliers-Glass Down 475762

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 25.25 Extension: 61.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 25.25 Extension: 61.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
HCH-4L/4-1DTCR-AC Mid. Chandeliers-Glass Down - 475762 - Capital Lighting, Inc.
Columbus, OH, USA
HCH-4L/4-1DTCR-AC Mid. Chandeliers-Glass Down
475762
HCH-4L/4-1DTCR-AC Mid. Chandeliers-Glass Down 475762
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 25.25 Extension: 61.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 25.25
Extension: 61.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Copper
Product Name: Five Light Glass Down Chandeliers
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475762
Product Name HCH-4L/4-1DTCR-AC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details