Capital Lighting, Inc. HCM-35DTWO-AB Island/Pool Table-2 Light Bar 475761

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 22.50 Length 22.50 Extension: 58.5 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Antique Brass Product Name: Two Light Mini-Island Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4" X 8"
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 22.50 Length 22.50 Extension: 58.5 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Antique Brass Product Name: Two Light Mini-Island Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4" X 8"

Suppliers

Company
Product
Description
Supplier Links
HCM-35DTWO-AB Island/Pool Table-2 Light Bar - 475761 - Capital Lighting, Inc.
Columbus, OH, USA
HCM-35DTWO-AB Island/Pool Table-2 Light Bar
475761
HCM-35DTWO-AB Island/Pool Table-2 Light Bar 475761
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 22.50 Length 22.50 Extension: 58.5 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Antique Brass Product Name: Two Light Mini-Island Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4" X 8"

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 22.50
Length 22.50
Extension: 58.5
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Antique Brass
Product Name: Two Light Mini-Island Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4" X 8"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475761
Product Name HCM-35DTWO-AB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details