Capital Lighting, Inc. MCH-12/4TCR-BZ Mid. Chandeliers-Glass Down 475752

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.37 Height: 29.00 Extension: 65 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.37 Height: 29.00 Extension: 65 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
MCH-12/4TCR-BZ Mid. Chandeliers-Glass Down - 475752 - Capital Lighting, Inc.
Columbus, OH, USA
MCH-12/4TCR-BZ Mid. Chandeliers-Glass Down
475752
MCH-12/4TCR-BZ Mid. Chandeliers-Glass Down 475752
PRODUCT DETAILS / SPECS Width/Dia: 41.37 Height: 29.00 Extension: 65 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Glass Down Chandeliers Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 41.37
Height: 29.00
Extension: 65
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Glass Down Chandeliers
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475752
Product Name MCH-12/4TCR-BZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details