Capital Lighting, Inc. HB-4LWDTGW-MB Exterior -Wall Mount 475748

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.63 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.63 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
HB-4LWDTGW-MB Exterior -Wall Mount - 475748 - Capital Lighting, Inc.
Columbus, OH, USA
HB-4LWDTGW-MB Exterior -Wall Mount
475748
HB-4LWDTGW-MB Exterior -Wall Mount 475748
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.63 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Brown Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.63
Extension: 7.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mission Brown
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475748
Product Name HB-4LWDTGW-MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details