Capital Lighting, Inc. HP-8-RM-RC Exterior -Post/Pier Head 475743

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Post Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Post Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
HP-8-RM-RC Exterior -Post/Pier Head - 475743 - Capital Lighting, Inc.
Columbus, OH, USA
HP-8-RM-RC Exterior -Post/Pier Head
475743
HP-8-RM-RC Exterior -Post/Pier Head 475743
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Post Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Post Mount
Glass: Rain Mist
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475743
Product Name HP-8-RM-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details