Capital Lighting, Inc. LV12-H4DTGW-MB Landscape Ltg.-Path & Spread 475737

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 17.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Mission Bronze Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 17.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Mission Bronze Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV12-H4DTGW-MB Landscape Ltg.-Path & Spread - 475737 - Capital Lighting, Inc.
Columbus, OH, USA
LV12-H4DTGW-MB Landscape Ltg.-Path & Spread
475737
LV12-H4DTGW-MB Landscape Ltg.-Path & Spread 475737
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 17.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Mission Bronze Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 17.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Mission Bronze
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475737
Product Name LV12-H4DTGW-MB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details