Capital Lighting, Inc. MSP-6TF-BK Exterior -Post/Pier Head 475729

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
MSP-6TF-BK Exterior -Post/Pier Head - 475729 - Capital Lighting, Inc.
Columbus, OH, USA
MSP-6TF-BK Exterior -Post/Pier Head
475729
MSP-6TF-BK Exterior -Post/Pier Head 475729
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475729
Product Name MSP-6TF-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details