Capital Lighting, Inc. MSP-7TF-BK Exterior -Post/Pier Head 475727

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
MSP-7TF-BK Exterior -Post/Pier Head - 475727 - Capital Lighting, Inc.
Columbus, OH, USA
MSP-7TF-BK Exterior -Post/Pier Head
475727
MSP-7TF-BK Exterior -Post/Pier Head 475727
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475727
Product Name MSP-7TF-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details