Capital Lighting, Inc. LV18-M6TCS-BK Landscape Ltg.-Path & Spread 475722

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV18-M6TCS-BK Landscape Ltg.-Path & Spread - 475722 - Capital Lighting, Inc.
Columbus, OH, USA
LV18-M6TCS-BK Landscape Ltg.-Path & Spread
475722
LV18-M6TCS-BK Landscape Ltg.-Path & Spread 475722
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.50
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Satin Black
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475722
Product Name LV18-M6TCS-BK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details