Capital Lighting, Inc. MSH-7TWO-P Exterior -Hanging 475718

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.25 Extension: 39 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.25 Extension: 39 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
MSH-7TWO-P Exterior -Hanging - 475718 - Capital Lighting, Inc.
Columbus, OH, USA
MSH-7TWO-P Exterior -Hanging
475718
MSH-7TWO-P Exterior -Hanging 475718
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.25 Extension: 39 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.25
Extension: 39
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475718
Product Name MSH-7TWO-P Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details