Capital Lighting, Inc. MH-6TF-RB Exterior -Hanging 475714

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.87 Extension: 44.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.87 Extension: 44.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
MH-6TF-RB Exterior -Hanging - 475714 - Capital Lighting, Inc.
Columbus, OH, USA
MH-6TF-RB Exterior -Hanging
475714
MH-6TF-RB Exterior -Hanging 475714
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.87 Extension: 44.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.87
Extension: 44.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Brown
Product Name: One Light Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475714
Product Name MH-6TF-RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details