Capital Lighting, Inc. MS-10TGW-VP Sconces-Pocket 475712

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 10.00 Extension: 4.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 10.00 Extension: 4.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
MS-10TGW-VP Sconces-Pocket - 475712 - Capital Lighting, Inc.
Columbus, OH, USA
MS-10TGW-VP Sconces-Pocket
475712
MS-10TGW-VP Sconces-Pocket 475712
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 10.00 Extension: 4.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.62
Height: 10.00
Extension: 4.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Wall Sconce
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475712
Product Name MS-10TGW-VP Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details