Capital Lighting, Inc. MS-8TWO-MB Sconces-Pocket 475710

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 7.87 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 7.87 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
MS-8TWO-MB Sconces-Pocket - 475710 - Capital Lighting, Inc.
Columbus, OH, USA
MS-8TWO-MB Sconces-Pocket
475710
MS-8TWO-MB Sconces-Pocket 475710
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 7.87 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 7.87
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Wall Sconce
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475710
Product Name MS-8TWO-MB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details