Capital Lighting, Inc. MCH-5/4TOF-MB Mid. Chandeliers-Glass Down 475709

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 23.62 Extension: 59.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Brown Product Name: Four Light Glass Down Chandeliers Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 23.62 Extension: 59.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Brown Product Name: Four Light Glass Down Chandeliers Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
MCH-5/4TOF-MB Mid. Chandeliers-Glass Down - 475709 - Capital Lighting, Inc.
Columbus, OH, USA
MCH-5/4TOF-MB Mid. Chandeliers-Glass Down
475709
MCH-5/4TOF-MB Mid. Chandeliers-Glass Down 475709
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 23.62 Extension: 59.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mission Brown Product Name: Four Light Glass Down Chandeliers Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 23.37
Height: 23.62
Extension: 59.63
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mission Brown
Product Name: Four Light Glass Down Chandeliers
Glass: Off White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475709
Product Name MCH-5/4TOF-MB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details