Capital Lighting, Inc. MSP-5TF-BK Exterior -Post/Pier Head 475708

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
MSP-5TF-BK Exterior -Post/Pier Head - 475708 - Capital Lighting, Inc.
Columbus, OH, USA
MSP-5TF-BK Exterior -Post/Pier Head
475708
MSP-5TF-BK Exterior -Post/Pier Head 475708
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475708
Product Name MSP-5TF-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details