Capital Lighting, Inc. MCM-5/4TCR-BZ Semi-Flush Mts.-Other 475707

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Mount Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 15" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Mount Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 15" sq.

Suppliers

Company
Product
Description
Supplier Links
MCM-5/4TCR-BZ Semi-Flush Mts.-Other - 475707 - Capital Lighting, Inc.
Columbus, OH, USA
MCM-5/4TCR-BZ Semi-Flush Mts.-Other
475707
MCM-5/4TCR-BZ Semi-Flush Mts.-Other 475707
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Mount Glass: Cream Shipped Via: UPS Safety Listing: Dry Canopy: 15" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.87
Height: 10.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Ceiling Mount
Glass: Cream
Shipped Via: UPS
Safety Listing: Dry
Canopy: 15" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475707
Product Name MCM-5/4TCR-BZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details