Capital Lighting, Inc. MP-7TGW-VP Exterior -Post/Pier Head 475706

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
MP-7TGW-VP Exterior -Post/Pier Head - 475706 - Capital Lighting, Inc.
Columbus, OH, USA
MP-7TGW-VP Exterior -Post/Pier Head
475706
MP-7TGW-VP Exterior -Post/Pier Head 475706
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Outdoor Post Lamp
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475706
Product Name MP-7TGW-VP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details