Capital Lighting, Inc. MP-5TGW-VP Exterior -Post/Pier Head 475703

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
MP-5TGW-VP Exterior -Post/Pier Head - 475703 - Capital Lighting, Inc.
Columbus, OH, USA
MP-5TGW-VP Exterior -Post/Pier Head
475703
MP-5TGW-VP Exterior -Post/Pier Head 475703
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Outdoor Post Lamp
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475703
Product Name MP-5TGW-VP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details