Capital Lighting, Inc. MP-6TGW-VP Exterior -Post/Pier Head 475701

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
MP-6TGW-VP Exterior -Post/Pier Head - 475701 - Capital Lighting, Inc.
Columbus, OH, USA
MP-6TGW-VP Exterior -Post/Pier Head
475701
MP-6TGW-VP Exterior -Post/Pier Head 475701
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Outdoor Post Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Outdoor Post Lamp
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475701
Product Name MP-6TGW-VP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details