Capital Lighting, Inc. NSH-17CS-VP Exterior -Hanging 475499

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.12 Extension: 32 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.12 Extension: 32 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.

Suppliers

Company
Product
Description
Supplier Links
NSH-17CS-VP Exterior -Hanging - 475499 - Capital Lighting, Inc.
Columbus, OH, USA
NSH-17CS-VP Exterior -Hanging
475499
NSH-17CS-VP Exterior -Hanging 475499
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.12 Extension: 32 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS Safety Listing: Wet Canopy: 5" Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.12
Extension: 32
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Pendant
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Wet
Canopy: 5" Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475499
Product Name NSH-17CS-VP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details