Capital Lighting, Inc. PH-11OWO-BZ Pendants-Glass Down 475498

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Extension: 43.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Extension: 43.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PH-11OWO-BZ Pendants-Glass Down - 475498 - Capital Lighting, Inc.
Columbus, OH, USA
PH-11OWO-BZ Pendants-Glass Down
475498
PH-11OWO-BZ Pendants-Glass Down 475498
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Extension: 43.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.50
Extension: 43.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475498
Product Name PH-11OWO-BZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details