Capital Lighting, Inc. PDB-12GRC-BZ Exterior -Wall Mount 475497

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Bracket Glass: Green Red And Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Bracket Glass: Green Red And Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
PDB-12GRC-BZ Exterior -Wall Mount - 475497 - Capital Lighting, Inc.
Columbus, OH, USA
PDB-12GRC-BZ Exterior -Wall Mount
475497
PDB-12GRC-BZ Exterior -Wall Mount 475497
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Bracket Glass: Green Red And Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Bracket
Glass: Green Red And Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475497
Product Name PDB-12GRC-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details