Capital Lighting, Inc. PDC-12GRC-VP Exterior -Post/Pier Head 475496

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Green Red And Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Green Red And Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
PDC-12GRC-VP Exterior -Post/Pier Head - 475496 - Capital Lighting, Inc.
Columbus, OH, USA
PDC-12GRC-VP Exterior -Post/Pier Head
475496
PDC-12GRC-VP Exterior -Post/Pier Head 475496
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Green Red And Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light olumn Mount
Glass: Green Red And Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475496
Product Name PDC-12GRC-VP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details