Capital Lighting, Inc. PCCH-16OTN-BZ Pendants-Bowl Style 475495

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 50.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 50.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PCCH-16OTN-BZ Pendants-Bowl Style - 475495 - Capital Lighting, Inc.
Columbus, OH, USA
PCCH-16OTN-BZ Pendants-Bowl Style
475495
PCCH-16OTN-BZ Pendants-Bowl Style 475495
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Extension: 50.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant Glass: Tan Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Extension: 50.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
Glass: Tan
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475495
Product Name PCCH-16OTN-BZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details