Capital Lighting, Inc. YH-10GWC-AB Exterior -Hanging 475484

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
YH-10GWC-AB Exterior -Hanging - 475484 - Capital Lighting, Inc.
Columbus, OH, USA
YH-10GWC-AB Exterior -Hanging
475484
YH-10GWC-AB Exterior -Hanging 475484
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Extension: 59
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475484
Product Name YH-10GWC-AB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details