Capital Lighting, Inc. PFL-18GW-AB Lamps-Floor Lamps 475478

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.62 Height: 62.75 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Antique Brass Product Name: Four Light Floor Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.62 Height: 62.75 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Antique Brass Product Name: Four Light Floor Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
PFL-18GW-AB Lamps-Floor Lamps - 475478 - Capital Lighting, Inc.
Columbus, OH, USA
PFL-18GW-AB Lamps-Floor Lamps
475478
PFL-18GW-AB Lamps-Floor Lamps 475478
PRODUCT DETAILS / SPECS Width/Dia: 19.62 Height: 62.75 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Antique Brass Product Name: Four Light Floor Lamp Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.62
Height: 62.75
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Antique Brass
Product Name: Four Light Floor Lamp
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475478
Product Name PFL-18GW-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details