Capital Lighting, Inc. PIH-15GW-AB Semi-Flush Mts.-Bowl Style 475475

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PIH-15GW-AB Semi-Flush Mts.-Bowl Style - 475475 - Capital Lighting, Inc.
Columbus, OH, USA
PIH-15GW-AB Semi-Flush Mts.-Bowl Style
475475
PIH-15GW-AB Semi-Flush Mts.-Bowl Style 475475
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.37 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.37
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Semi-Flush Ceiling Light
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475475
Product Name PIH-15GW-AB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details