Capital Lighting, Inc. SCC-16GWC-VP Exterior -Post/Pier Head 475463

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
SCC-16GWC-VP Exterior -Post/Pier Head - 475463 - Capital Lighting, Inc.
Columbus, OH, USA
SCC-16GWC-VP Exterior -Post/Pier Head
475463
SCC-16GWC-VP Exterior -Post/Pier Head 475463
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light olumn Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475463
Product Name SCC-16GWC-VP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details