Capital Lighting, Inc. SCLB-30REC-P Bathroom Fixtures-Four Lights 475462

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 4 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Wall Sconce Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 4 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Wall Sconce Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
SCLB-30REC-P Bathroom Fixtures-Four Lights - 475462 - Capital Lighting, Inc.
Columbus, OH, USA
SCLB-30REC-P Bathroom Fixtures-Four Lights
475462
SCLB-30REC-P Bathroom Fixtures-Four Lights 475462
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Extension: 4 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Wall Sconce Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.25
Extension: 4
Bulb
Type: T10
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Wall Sconce
Glass: Red-White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475462
Product Name SCLB-30REC-P Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details