Capital Lighting, Inc. SCLB-18GWC-BZ Bathroom Fixtures-Two Lights 475460

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
SCLB-18GWC-BZ Bathroom Fixtures-Two Lights - 475460 - Capital Lighting, Inc.
Columbus, OH, USA
SCLB-18GWC-BZ Bathroom Fixtures-Two Lights
475460
SCLB-18GWC-BZ Bathroom Fixtures-Two Lights 475460
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.25
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475460
Product Name SCLB-18GWC-BZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details