Capital Lighting, Inc. SGH-7M-RC Exterior -Hanging 475433

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 53 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: Amber Shipped Via: UPS Safety Listing: Damp Canopy: 5" X 5"
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 53 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: Amber Shipped Via: UPS Safety Listing: Damp Canopy: 5" X 5"

Suppliers

Company
Product
Description
Supplier Links
SGH-7M-RC Exterior -Hanging - 475433 - Capital Lighting, Inc.
Columbus, OH, USA
SGH-7M-RC Exterior -Hanging
475433
SGH-7M-RC Exterior -Hanging 475433
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 53 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: Amber Shipped Via: UPS Safety Listing: Damp Canopy: 5" X 5"

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 53
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" X 5"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475433
Product Name SGH-7M-RC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details