Capital Lighting, Inc. SCH-7/4-1WO-MB Mid. Chandeliers-Glass Down 475432

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.87 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mission Brown Product Name: Five Light Glass Down Chandeliers Glass: White Opalescnet Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.87 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mission Brown Product Name: Five Light Glass Down Chandeliers Glass: White Opalescnet Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
SCH-7/4-1WO-MB Mid. Chandeliers-Glass Down - 475432 - Capital Lighting, Inc.
Columbus, OH, USA
SCH-7/4-1WO-MB Mid. Chandeliers-Glass Down
475432
SCH-7/4-1WO-MB Mid. Chandeliers-Glass Down 475432
PRODUCT DETAILS / SPECS Width/Dia: 31.87 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Mission Brown Product Name: Five Light Glass Down Chandeliers Glass: White Opalescnet Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 31.87
Height: 26.00
Extension: 62
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mission Brown
Product Name: Five Light Glass Down Chandeliers
Glass: White Opalescnet
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475432
Product Name SCH-7/4-1WO-MB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details