Capital Lighting, Inc. SGCH-20GW-BZ Pendants-Bowl Style 475431

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.25 Extension: 65 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" X 5"
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.25 Extension: 65 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" X 5"

Suppliers

Company
Product
Description
Supplier Links
SGCH-20GW-BZ Pendants-Bowl Style - 475431 - Capital Lighting, Inc.
Columbus, OH, USA
SGCH-20GW-BZ Pendants-Bowl Style
475431
SGCH-20GW-BZ Pendants-Bowl Style 475431
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.25 Extension: 65 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" X 5"

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.25
Extension: 65
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" X 5"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475431
Product Name SGCH-20GW-BZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details