Capital Lighting, Inc. TRC-9AS-WO-RC Exterior -Post/Pier Head 475428

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
TRC-9AS-WO-RC Exterior -Post/Pier Head - 475428 - Capital Lighting, Inc.
Columbus, OH, USA
TRC-9AS-WO-RC Exterior -Post/Pier Head
475428
TRC-9AS-WO-RC Exterior -Post/Pier Head 475428
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light olumn Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475428
Product Name TRC-9AS-WO-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details