PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.75
Extension: 37.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three-Light In-Line Chandelier
Glass: Off White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 6" X 36"
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 475417 |
| Product Name | SICH-7/3OF-BZ Island/Pool Table-3 Light Bar |
| Application | Residential |