Capital Lighting, Inc. TRB-12GSWO-RC Exterior -Wall Mount 475408

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Bracket Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Bracket Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
TRB-12GSWO-RC Exterior -Wall Mount - 475408 - Capital Lighting, Inc.
Columbus, OH, USA
TRB-12GSWO-RC Exterior -Wall Mount
475408
TRB-12GSWO-RC Exterior -Wall Mount 475408
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Bracket Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Wall Bracket
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475408
Product Name TRB-12GSWO-RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details