Capital Lighting, Inc. SSP-8REC-AB Exterior -Post/Pier Head 475407

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Outdoor Post Lamp Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Outdoor Post Lamp Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
SSP-8REC-AB Exterior -Post/Pier Head - 475407 - Capital Lighting, Inc.
Columbus, OH, USA
SSP-8REC-AB Exterior -Post/Pier Head
475407
SSP-8REC-AB Exterior -Post/Pier Head 475407
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Outdoor Post Lamp Glass: Red-White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Outdoor Post Lamp
Glass: Red-White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475407
Product Name SSP-8REC-AB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details