Capital Lighting, Inc. SSH-8BC-P Exterior -Hanging 475404

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.25 Extension: 45.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.25 Extension: 45.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
SSH-8BC-P Exterior -Hanging - 475404 - Capital Lighting, Inc.
Columbus, OH, USA
SSH-8BC-P Exterior -Hanging
475404
SSH-8BC-P Exterior -Hanging 475404
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.25 Extension: 45.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Pendant Glass: Blue-White Opalescent Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.25
Extension: 45.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Pendant
Glass: Blue-White Opalescent
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475404
Product Name SSH-8BC-P Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details